PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 11.50
Length 11.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil-Rubbed Bronze
Weight: 19.2
Product Name: Fan
UPC: 840506052741
Category: Fan-Uni
Glass: Opal frosted
Safety Listing: Damp
Motor size: 172X4
Manufacturer's Warranty: Lifetime
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 86
Airflow Efficienty: 59
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422685 |
| Product Name | FPS7880OB Fans-Ceiling Fans |