PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil-Rubbed Bronze
Weight: 26.4
Product Name: 52`` Fan
UPC: 840506052772
Category: Fan-Uni
Safety Listing: Damp
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Electricity Use: 58
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 4400
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422684 |
| Product Name | FP7900OB Fans-Damp Location |