PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Length 8.00
Bulb
Type: MR 16 GU10
Qty: 6
Wattage: 25
Finish: Pewter
Weight: 23.8
Product Name: Fan
UPC: 840506052710
Category: Controls
Safety Listing: Dry
Motor size: 90X25
Manufacturer's Warranty: Lifetime
Electricity Use: 58
Optional Control: C24 hand-held non-reversing remote control included
Airflow Efficienty: 4400
Airflow Efficienty: 76
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422683 |
| Product Name | FP4820PW Fans-Ceiling Fans |