PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.50
Length 12.50
Bulb
Qty: 1
Wattage: 40
Finish: Sedona Beige
Weight: 32.6
Product Name: 52`` Fan
UPC: 840506052727
Category: Fan-Uni
Glass: Amber swirl
Safety Listing: Dry
Motor size: 188X20
Manufacturer's Warranty: Lifetime
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 77
Airflow Efficienty: 73
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422680 |
| Product Name | FPS7840SB Fans-Ceiling Fans |