Capital Lighting, Inc. 85-2226-20 Lamps-Floor Lamps 422647

Description
PRODUCT DETAILS / SPECS Height: 57.25 Bulb Qty: 1 Wattage: 60 Finish: Urban Coffee Weight: 35 Product Name: One Light Floor Uplight
Description
PRODUCT DETAILS / SPECS Height: 57.25 Bulb Qty: 1 Wattage: 60 Finish: Urban Coffee Weight: 35 Product Name: One Light Floor Uplight

Suppliers

Company
Product
Description
Supplier Links
85-2226-20 Lamps-Floor Lamps - 422647 - Capital Lighting, Inc.
Columbus, OH, USA
85-2226-20 Lamps-Floor Lamps
422647
85-2226-20 Lamps-Floor Lamps 422647
PRODUCT DETAILS / SPECS Height: 57.25 Bulb Qty: 1 Wattage: 60 Finish: Urban Coffee Weight: 35 Product Name: One Light Floor Uplight

PRODUCT DETAILS / SPECS
Height: 57.25
Bulb
Qty: 1
Wattage: 60
Finish: Urban Coffee
Weight: 35
Product Name: One Light Floor Uplight

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422647
Product Name 85-2226-20 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details