Capital Lighting, Inc. 85-2268-99 Lamps-Floor Lamps 422643

Description
PRODUCT DETAILS / SPECS Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Steel Weight: 13.5 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Steel Weight: 13.5 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2268-99 Lamps-Floor Lamps - 422643 - Capital Lighting, Inc.
Columbus, OH, USA
85-2268-99 Lamps-Floor Lamps
422643
85-2268-99 Lamps-Floor Lamps 422643
PRODUCT DETAILS / SPECS Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Steel Weight: 13.5 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 60.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel/Steel
Weight: 13.5
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422643
Product Name 85-2268-99 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details