Capital Lighting, Inc. 101205 Lamps-Table Lamps 422598

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Replica Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Replica Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
101205 Lamps-Table Lamps - 422598 - Capital Lighting, Inc.
Columbus, OH, USA
101205 Lamps-Table Lamps
422598
101205 Lamps-Table Lamps 422598
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Replica Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Replica Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422598
Product Name 101205 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details