Capital Lighting, Inc. 1007 Semi-Flush Mts.-Bowl Style 422594

Description
PRODUCT DETAILS / SPECS Width/Dia: 67.00 Height: 42.00 Bulb Type: Medium Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 67.00 Height: 42.00 Bulb Type: Medium Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1007 Semi-Flush Mts.-Bowl Style - 422594 - Capital Lighting, Inc.
Columbus, OH, USA
1007 Semi-Flush Mts.-Bowl Style
422594
1007 Semi-Flush Mts.-Bowl Style 422594
PRODUCT DETAILS / SPECS Width/Dia: 67.00 Height: 42.00 Bulb Type: Medium Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 67.00
Height: 42.00
Bulb
Type: Medium
Qty: 17
Wattage: 60
Finish: Antique Bronze
Product Name: 17 Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422594
Product Name 1007 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details