Capital Lighting, Inc. TT60919 Lamps-Table Lamps 422576

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Bronze/Verde Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Bronze/Verde Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60919 Lamps-Table Lamps - 422576 - Capital Lighting, Inc.
Columbus, OH, USA
TT60919 Lamps-Table Lamps
422576
TT60919 Lamps-Table Lamps 422576
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Bronze/Verde Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 18.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Antique Bronze/Verde
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422576
Product Name TT60919 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details