Capital Lighting, Inc. TT101216 Lamps-Table Lamps 422563

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101216 Lamps-Table Lamps - 422563 - Capital Lighting, Inc.
Columbus, OH, USA
TT101216 Lamps-Table Lamps
422563
TT101216 Lamps-Table Lamps 422563
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422563
Product Name TT101216 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details