Capital Lighting, Inc. TA100644 Lamps-Accent Lamps 422548

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA100644 Lamps-Accent Lamps - 422548 - Capital Lighting, Inc.
Columbus, OH, USA
TA100644 Lamps-Accent Lamps
422548
TA100644 Lamps-Accent Lamps 422548
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Antique Bronze
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422548
Product Name TA100644 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details