Capital Lighting, Inc. TT101114 Lamps-Table Lamps 422533

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Sand Product Name: Two Light Pendant Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Sand Product Name: Two Light Pendant Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101114 Lamps-Table Lamps - 422533 - Capital Lighting, Inc.
Columbus, OH, USA
TT101114 Lamps-Table Lamps
422533
TT101114 Lamps-Table Lamps 422533
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze/Sand Product Name: Two Light Pendant Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze/Sand
Product Name: Two Light Pendant Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422533
Product Name TT101114 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details