PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 17.80
Bulb
Finish: Matte Black
Weight: 24.2
Product Name: 54`` Ceiling Fan
UPC: 026586973712
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.15 Dia
Wire: 6.5`
Motor size: 188x22
Motor housing: 7.5
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 10
Blade span: 54
Electricity Use: 92
Speeds: 3 speed RPM: Low - 40/High - 154
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 7962
Airflow Efficienty: 87
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422490 |
| Product Name | 3SU54BK Fans-Ceiling Fans |