Capital Lighting, Inc. MC211BK-L Fans-Light Kits 422487

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Cage Light Kit UPC: 026586975317 Category: Ceiling Fan Lights Glass: Black Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU L-ENG-CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21722/MC21 1BK.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Cage Light Kit UPC: 026586975317 Category: Ceiling Fan Lights Glass: Black Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU L-ENG-CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21722/MC21 1BK.HTML

Suppliers

Company
Product
Description
Supplier Links
MC211BK-L Fans-Light Kits - 422487 - Capital Lighting, Inc.
Columbus, OH, USA
MC211BK-L Fans-Light Kits
422487
MC211BK-L Fans-Light Kits 422487
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Cage Light Kit UPC: 026586975317 Category: Ceiling Fan Lights Glass: Black Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU L-ENG-CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21722/MC21 1BK.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Cage Light Kit
UPC: 026586975317
Category: Ceiling Fan Lights
Glass: Black
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet
Instruction: http://www.montecarlofans.com/InstructionSheets/MC211XX-L-CUL-ENG-CF-PH.pdf
Parts Diagram: http://www.montecarlofans.com/21722/MC211BK.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422487
Product Name MC211BK-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details