Capital Lighting, Inc. MC216-L Fans-Light Kits 422482

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Alabaster Swirl Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972456 Category: Ceiling Fan Lights Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21728/MC21 6.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Alabaster Swirl Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972456 Category: Ceiling Fan Lights Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21728/MC21 6.HTML

Suppliers

Company
Product
Description
Supplier Links
MC216-L Fans-Light Kits - 422482 - Capital Lighting, Inc.
Columbus, OH, USA
MC216-L Fans-Light Kits
422482
MC216-L Fans-Light Kits 422482
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Alabaster Swirl Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972456 Category: Ceiling Fan Lights Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21728/MC21 6.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Alabaster Swirl Glass
Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps
UPC: 026586972456
Category: Ceiling Fan Lights
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC216-219-L-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21728/MC216.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422482
Product Name MC216-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details