PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 19.90
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tuscan Bronze
Weight: 19.8
Product Name: 42`` Ceiling Fan
UPC: 026586972562
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X12
Motor housing: 9.9
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 42
Electricity Use: 41
Light Kit: Included
Speeds: 3 speed RPM: Low - 85/High - 176
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 2933
Airflow Efficienty: 71
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422477 |
| Product Name | 4VG42/28TBD-L Fans-Ceiling Fans |