PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.10
Bulb
Finish: Tuscan Bronze
Weight: 23.87
Product Name: 52`` Ceiling Fan
UPC: 026586968503
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.9 Dia
Wire: 6.5`
Motor size: 165X18
Motor housing: 12.6
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 52
Electricity Use: 28
Speeds: 7 speed RPM: Low - 48/High - 1
Optional Control: LCD Remote with Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5801
Airflow Efficienty: 209
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422464 |
| Product Name | 5DCR52TB Fans-Ceiling Fans |