PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 9.03
Bulb
Finish: Roman Bronze
Weight: 17.6
Product Name: 52`` Ceiling Fan
UPC: 026586969920
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Wire: 1`
Motor size: 172X14
Motor housing: 12.61
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 69
Speeds: 3 speed RPM: Low - 51/High - 172
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4839
Airflow Efficienty: 70
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422461 |
| Product Name | 5DH52RB Fans-Huggers |