PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Roman Bronze
Weight: 18.5
Product Name: 44`` Ceiling Fan
UPC: 026586972715
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.15 Dia
Wire: 6.5`
Motor size: 153X12
Motor housing: 8.8
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 44
Electricity Use: 43
Light Kit: Included
Speeds: 3 speed RPM: Low - 72/High - 174
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 2890
Airflow Efficienty: 68
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422422 |
| Product Name | 5VSR44RID-L Fans-Ceiling Fans |