Capital Lighting, Inc. 10057/610 Lamps-Accent Lamps 422288

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10057/610 Lamps-Accent Lamps - 422288 - Capital Lighting, Inc.
Columbus, OH, USA
10057/610 Lamps-Accent Lamps
422288
10057/610 Lamps-Accent Lamps 422288
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422288
Product Name 10057/610 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details