Capital Lighting, Inc. 1002 Flush Mounts-Bowl Style 422280

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Antique Bronze Product Name: 11 Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Antique Bronze Product Name: 11 Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1002 Flush Mounts-Bowl Style - 422280 - Capital Lighting, Inc.
Columbus, OH, USA
1002 Flush Mounts-Bowl Style
422280
1002 Flush Mounts-Bowl Style 422280
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Antique Bronze Product Name: 11 Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 11
Wattage: 60
Finish: Antique Bronze
Product Name: 11 Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422280
Product Name 1002 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details