Capital Lighting, Inc. AG711TVA Lamps-Table Lamps 422262

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 30 Product Name: Two Light Table Lamp UPC: 611728145012 Category: Table Lamp Glass: Agate Stone Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 30 Product Name: Two Light Table Lamp UPC: 611728145012 Category: Table Lamp Glass: Agate Stone Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AG711TVA Lamps-Table Lamps - 422262 - Capital Lighting, Inc.
Columbus, OH, USA
AG711TVA Lamps-Table Lamps
422262
AG711TVA Lamps-Table Lamps 422262
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 30 Product Name: Two Light Table Lamp UPC: 611728145012 Category: Table Lamp Glass: Agate Stone Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 30
Product Name: Two Light Table Lamp
UPC: 611728145012
Category: Table Lamp
Glass: Agate Stone
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422262
Product Name AG711TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details