Capital Lighting, Inc. FQ1613AW01 Exterior -Ceiling Mount 422231

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 9 Product Name: Two Light Outdoor Flush Mount UPC: 611728149188 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 9 Product Name: Two Light Outdoor Flush Mount UPC: 611728149188 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ1613AW01 Exterior -Ceiling Mount - 422231 - Capital Lighting, Inc.
Columbus, OH, USA
FQ1613AW01 Exterior -Ceiling Mount
422231
FQ1613AW01 Exterior -Ceiling Mount 422231
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 9 Product Name: Two Light Outdoor Flush Mount UPC: 611728149188 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brown
Weight: 9
Product Name: Two Light Outdoor Flush Mount
UPC: 611728149188
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422231
Product Name FQ1613AW01 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details