Capital Lighting, Inc. 0022/3LTH Pendants-Bowl Style 422221

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
0022/3LTH Pendants-Bowl Style - 422221 - Capital Lighting, Inc.
Columbus, OH, USA
0022/3LTH Pendants-Bowl Style
422221
0022/3LTH Pendants-Bowl Style 422221
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 43.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422221
Product Name 0022/3LTH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details