Capital Lighting, Inc. Q704TK Lamps-Table Lamps 422216

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 24 Product Name: Two Light Table Lamp UPC: 611728144930 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 24 Product Name: Two Light Table Lamp UPC: 611728144930 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q704TK Lamps-Table Lamps - 422216 - Capital Lighting, Inc.
Columbus, OH, USA
Q704TK Lamps-Table Lamps
422216
Q704TK Lamps-Table Lamps 422216
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 24 Product Name: Two Light Table Lamp UPC: 611728144930 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 24
Product Name: Two Light Table Lamp
UPC: 611728144930
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422216
Product Name Q704TK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details