Capital Lighting, Inc. 0007/273E Lamps-Table Lamps 422208

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
0007/273E Lamps-Table Lamps - 422208 - Capital Lighting, Inc.
Columbus, OH, USA
0007/273E Lamps-Table Lamps
422208
0007/273E Lamps-Table Lamps 422208
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Medium/Candelabra
Qty: 3
Wattage: 60
Finish: Antique Verde
Product Name: Three Light Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422208
Product Name 0007/273E Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details