PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Bronze
Weight: 19
Product Name: One Light Table Lamp
UPC: 611728144923
Category: Table Lamp
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 422204 |
| Product Name | TF702TVB Lamps-Table Lamps |
| Application | Residential |