Capital Lighting, Inc. 1257M-WM-AM Flush Mounts-Bowl Style 422143

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Mahogany Product Name: Two Light Flush Mount UPC: 46335925601 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Mahogany Product Name: Two Light Flush Mount UPC: 46335925601 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257M-WM-AM Flush Mounts-Bowl Style - 422143 - Capital Lighting, Inc.
Columbus, OH, USA
1257M-WM-AM Flush Mounts-Bowl Style
422143
1257M-WM-AM Flush Mounts-Bowl Style 422143
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Mahogany Product Name: Two Light Flush Mount UPC: 46335925601 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Warm Mahogany
Product Name: Two Light Flush Mount
UPC: 46335925601
Category: Flushmount
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422143
Product Name 1257M-WM-AM Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details