Capital Lighting, Inc. 1257S-WM-AM Flush Mounts-Bowl Style 422140

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Mahogany Product Name: Two Light Flush Mount UPC: 46335925564 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Mahogany Product Name: Two Light Flush Mount UPC: 46335925564 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257S-WM-AM Flush Mounts-Bowl Style - 422140 - Capital Lighting, Inc.
Columbus, OH, USA
1257S-WM-AM Flush Mounts-Bowl Style
422140
1257S-WM-AM Flush Mounts-Bowl Style 422140
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Warm Mahogany Product Name: Two Light Flush Mount UPC: 46335925564 Category: Flushmount Glass: Amber Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Warm Mahogany
Product Name: Two Light Flush Mount
UPC: 46335925564
Category: Flushmount
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422140
Product Name 1257S-WM-AM Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details