PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.00
Bulb
Qty: 2
Wattage: 26
Finish: Chrome
Product Name: Pendants
UPC: 790576127637
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighti
Parts Diagram: http://www.waclighti
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 421564 |
| Product Name | OF-A20PF-CH Pendants-Bowl Style |
| Application | Residential |