Capital Lighting, Inc. AP-5RE-BN Island/Pool Table-4 Light + 421255

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 5 Wattage: 20 Finish: Brushed Nickel Product Name: Pendant 5Light W/Rectangular Canopy UPC: 790576065632 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-5re.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 5 Wattage: 20 Finish: Brushed Nickel Product Name: Pendant 5Light W/Rectangular Canopy UPC: 790576065632 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-5re.pdf

Suppliers

Company
Product
Description
Supplier Links
AP-5RE-BN Island/Pool Table-4 Light + - 421255 - Capital Lighting, Inc.
Columbus, OH, USA
AP-5RE-BN Island/Pool Table-4 Light +
421255
AP-5RE-BN Island/Pool Table-4 Light + 421255
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Qty: 5 Wattage: 20 Finish: Brushed Nickel Product Name: Pendant 5Light W/Rectangular Canopy UPC: 790576065632 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-5re.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Qty: 5
Wattage: 20
Finish: Brushed Nickel
Product Name: Pendant 5Light W/Rectangular Canopy
UPC: 790576065632
Category: Adjustable Pendant
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ap-5re.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 421255
Product Name AP-5RE-BN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details