PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 11.00
Bulb
Qty: 2
Wattage: 50
Finish: Pewter
Weight: 31
Product Name: 52`` Ceiling Fan With Light and Wall Control
UPC: 706411034626
Category: Ceiling Fan
Glass: Etched Marble
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 70
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 80
Airflow Efficienty: 5634
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 419983 |
| Product Name | F711-PW Fans-Huggers |