Capital Lighting, Inc. 4277-77 Semi-Flush Mts.-Bowl Style 419978

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Flush Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Flush Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
4277-77 Semi-Flush Mts.-Bowl Style - 419978 - Capital Lighting, Inc.
Columbus, OH, USA
4277-77 Semi-Flush Mts.-Bowl Style
419978
4277-77 Semi-Flush Mts.-Bowl Style 419978
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Flush Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Flush
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419978
Product Name 4277-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details