Capital Lighting, Inc. 4740-206 Sconces-Single Glass 419967

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: Glass Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: Glass Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4740-206 Sconces-Single Glass - 419967 - Capital Lighting, Inc.
Columbus, OH, USA
4740-206 Sconces-Single Glass
419967
4740-206 Sconces-Single Glass 419967
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aston Court Bronze Product Name: Glass Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aston Court Bronze
Product Name: Glass
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419967
Product Name 4740-206 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details