Capital Lighting, Inc. 4742-206 Sconces-Wall Torchieres 419966

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 44.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 44.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
4742-206 Sconces-Wall Torchieres - 419966 - Capital Lighting, Inc.
Columbus, OH, USA
4742-206 Sconces-Wall Torchieres
419966
4742-206 Sconces-Wall Torchieres 419966
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 44.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aston Court Bronze Product Name: Crystal Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 44.50
Extension: 7.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aston Court Bronze
Product Name: Crystal
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419966
Product Name 4742-206 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details