Capital Lighting, Inc. 4280-77 Sconces-Pocket 419944

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
4280-77 Sconces-Pocket - 419944 - Capital Lighting, Inc.
Columbus, OH, USA
4280-77 Sconces-Pocket
419944
4280-77 Sconces-Pocket 419944
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419944
Product Name 4280-77 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details