Capital Lighting, Inc. 4285-77 Mid. Chandeliers-Glass Up 419942

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Chandelier Glass: Gracefully Tapered White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Chandelier Glass: Gracefully Tapered White

Suppliers

Company
Product
Description
Supplier Links
4285-77 Mid. Chandeliers-Glass Up - 419942 - Capital Lighting, Inc.
Columbus, OH, USA
4285-77 Mid. Chandeliers-Glass Up
419942
4285-77 Mid. Chandeliers-Glass Up 419942
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Chandelier Glass: Gracefully Tapered White

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 26.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Chandelier
Glass: Gracefully Tapered White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419942
Product Name 4285-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details