Capital Lighting, Inc. 648-PL Bathroom Fixtures-Two Lights 419930

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.25 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Two Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.25 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Two Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
648-PL Bathroom Fixtures-Two Lights - 419930 - Capital Lighting, Inc.
Columbus, OH, USA
648-PL Bathroom Fixtures-Two Lights
419930
648-PL Bathroom Fixtures-Two Lights 419930
PRODUCT DETAILS / SPECS Width/Dia: 49.25 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Two Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 49.25
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Product Name: Two Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419930
Product Name 648-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details