Capital Lighting, Inc. P876-077 Lamps-Floor Lamps 419577

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 71.00 Bulb Type: G9 Qty: 9 Wattage: 25 Finish: Chrome Weight: 20.45 Product Name: Nine Light Floor Lamp Category: Floor Lamp Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 71.00 Bulb Type: G9 Qty: 9 Wattage: 25 Finish: Chrome Weight: 20.45 Product Name: Nine Light Floor Lamp Category: Floor Lamp Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P876-077 Lamps-Floor Lamps - 419577 - Capital Lighting, Inc.
Columbus, OH, USA
P876-077 Lamps-Floor Lamps
419577
P876-077 Lamps-Floor Lamps 419577
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 71.00 Bulb Type: G9 Qty: 9 Wattage: 25 Finish: Chrome Weight: 20.45 Product Name: Nine Light Floor Lamp Category: Floor Lamp Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 71.00
Bulb
Type: G9
Qty: 9
Wattage: 25
Finish: Chrome
Weight: 20.45
Product Name: Nine Light Floor Lamp
Category: Floor Lamp
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419577
Product Name P876-077 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details