Capital Lighting, Inc. 8209-35 Foyer/Hall Lanterns-Open Frame 419473

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Oak Weight: 10 Product Name: Three Lights Foyer UPC: 689716800373 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Oak Weight: 10 Product Name: Three Lights Foyer UPC: 689716800373 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8209-35 Foyer/Hall Lanterns-Open Frame - 419473 - Capital Lighting, Inc.
Columbus, OH, USA
8209-35 Foyer/Hall Lanterns-Open Frame
419473
8209-35 Foyer/Hall Lanterns-Open Frame 419473
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Oak Weight: 10 Product Name: Three Lights Foyer UPC: 689716800373 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Oak
Weight: 10
Product Name: Three Lights Foyer
UPC: 689716800373
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419473
Product Name 8209-35 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details