Capital Lighting, Inc. E20250-03 Mini Pendants-Cable 419470

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Pendant UPC: 845094014126 Category: Mini Pendant Glass: Red Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Pendant UPC: 845094014126 Category: Mini Pendant Glass: Red Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20250-03 Mini Pendants-Cable - 419470 - Capital Lighting, Inc.
Columbus, OH, USA
E20250-03 Mini Pendants-Cable
419470
E20250-03 Mini Pendants-Cable 419470
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Pendant UPC: 845094014126 Category: Mini Pendant Glass: Red Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3.74
Product Name: One Light Pendant
UPC: 845094014126
Category: Mini Pendant
Glass: Red
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419470
Product Name E20250-03 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details