Capital Lighting, Inc. P680-2-077 Flush Mounts-Bowl Style 419223

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.99 Product Name: One Light Flush Mount Category: Flush Mount Glass: Glossy Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.99 Product Name: One Light Flush Mount Category: Flush Mount Glass: Glossy Amber

Suppliers

Company
Product
Description
Supplier Links
P680-2-077 Flush Mounts-Bowl Style - 419223 - Capital Lighting, Inc.
Columbus, OH, USA
P680-2-077 Flush Mounts-Bowl Style
419223
P680-2-077 Flush Mounts-Bowl Style 419223
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.99 Product Name: One Light Flush Mount Category: Flush Mount Glass: Glossy Amber

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2.99
Product Name: One Light Flush Mount
Category: Flush Mount
Glass: Glossy Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419223
Product Name P680-2-077 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details