Capital Lighting, Inc. P726-1-634 Sconces-Drum Shades 419222

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Weight: 3.52 Product Name: One Light Left Wall Sconce Category: Wall Sconce Glass: Grey Cross Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Weight: 3.52 Product Name: One Light Left Wall Sconce Category: Wall Sconce Glass: Grey Cross Silk

Suppliers

Company
Product
Description
Supplier Links
P726-1-634 Sconces-Drum Shades - 419222 - Capital Lighting, Inc.
Columbus, OH, USA
P726-1-634 Sconces-Drum Shades
419222
P726-1-634 Sconces-Drum Shades 419222
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Weight: 3.52 Product Name: One Light Left Wall Sconce Category: Wall Sconce Glass: Grey Cross Silk

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver
Weight: 3.52
Product Name: One Light Left Wall Sconce
Category: Wall Sconce
Glass: Grey Cross Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419222
Product Name P726-1-634 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details