Capital Lighting, Inc. 27588 Lamps-Table Lamps 419119

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.63 Length 35.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chestnut Brown Weight: 14 Product Name: One Light Table Lamp UPC: 792977275887 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.63 Length 35.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chestnut Brown Weight: 14 Product Name: One Light Table Lamp UPC: 792977275887 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27588 Lamps-Table Lamps - 419119 - Capital Lighting, Inc.
Columbus, OH, USA
27588 Lamps-Table Lamps
419119
27588 Lamps-Table Lamps 419119
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.63 Length 35.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chestnut Brown Weight: 14 Product Name: One Light Table Lamp UPC: 792977275887 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.63
Length 35.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chestnut Brown
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977275887
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419119
Product Name 27588 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details