Capital Lighting, Inc. 27608 Lamps-Table Lamps 419103

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Dark Mocha Brown Weight: 17 Product Name: One Light Table Lamp UPC: 792977276082 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Dark Mocha Brown Weight: 17 Product Name: One Light Table Lamp UPC: 792977276082 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27608 Lamps-Table Lamps - 419103 - Capital Lighting, Inc.
Columbus, OH, USA
27608 Lamps-Table Lamps
419103
27608 Lamps-Table Lamps 419103
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Dark Mocha Brown Weight: 17 Product Name: One Light Table Lamp UPC: 792977276082 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Dark Mocha Brown
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977276082
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419103
Product Name 27608 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details