Capital Lighting, Inc. 29954 Lamps-Table Lamps 419072

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 39.25 Length 39.25 Bulb Qty: 1 Wattage: 60 Finish: Distressed Maple Wash Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977299548 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 39.25 Length 39.25 Bulb Qty: 1 Wattage: 60 Finish: Distressed Maple Wash Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977299548 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29954 Lamps-Table Lamps - 419072 - Capital Lighting, Inc.
Columbus, OH, USA
29954 Lamps-Table Lamps
419072
29954 Lamps-Table Lamps 419072
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 39.25 Length 39.25 Bulb Qty: 1 Wattage: 60 Finish: Distressed Maple Wash Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977299548 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 39.25
Length 39.25
Bulb
Qty: 1
Wattage: 60
Finish: Distressed Maple Wash
Weight: 9
Product Name: One Light Buffet Lamps
UPC: 792977299548
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419072
Product Name 29954 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details