Capital Lighting, Inc. 406-3L-WH Island/Pool Table-3 Light Bar 418965

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119005416 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119005416 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
406-3L-WH Island/Pool Table-3 Light Bar - 418965 - Capital Lighting, Inc.
Columbus, OH, USA
406-3L-WH Island/Pool Table-3 Light Bar
418965
406-3L-WH Island/Pool Table-3 Light Bar 418965
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119005416 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Rust
Weight: 6
Product Name: Three Light Pendant
UPC: 748119005416
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418965
Product Name 406-3L-WH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details