Capital Lighting, Inc. 406-3FR Mini Pendants-3 Light Cluster 418964

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119012629 Category: Pendant Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119012629 Category: Pendant Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
406-3FR Mini Pendants-3 Light Cluster - 418964 - Capital Lighting, Inc.
Columbus, OH, USA
406-3FR Mini Pendants-3 Light Cluster
418964
406-3FR Mini Pendants-3 Light Cluster 418964
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 5 Product Name: Three Light Pendant UPC: 748119012629 Category: Pendant Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Rust
Weight: 5
Product Name: Three Light Pendant
UPC: 748119012629
Category: Pendant
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418964
Product Name 406-3FR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details