Capital Lighting, Inc. 406-3L-MT Island/Pool Table-3 Light Bar 418960

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119019727 Category: Pendant Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119019727 Category: Pendant Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
406-3L-MT Island/Pool Table-3 Light Bar - 418960 - Capital Lighting, Inc.
Columbus, OH, USA
406-3L-MT Island/Pool Table-3 Light Bar
418960
406-3L-MT Island/Pool Table-3 Light Bar 418960
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119019727 Category: Pendant Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Rust
Weight: 6
Product Name: Three Light Pendant
UPC: 748119019727
Category: Pendant
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418960
Product Name 406-3L-MT Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details