Capital Lighting, Inc. 501-6FR Island/Pool Table-4 Light + 418958

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013756 Category: Pendant Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013756 Category: Pendant Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
501-6FR Island/Pool Table-4 Light + - 418958 - Capital Lighting, Inc.
Columbus, OH, USA
501-6FR Island/Pool Table-4 Light +
418958
501-6FR Island/Pool Table-4 Light + 418958
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Six Light Pendant UPC: 748119013756 Category: Pendant Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 13.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Six Light Pendant
UPC: 748119013756
Category: Pendant
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418958
Product Name 501-6FR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details